Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
Prices starting from US$6.58
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.25W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 104mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RN Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.1mm |
Height | 7.62mm |
Depth | 12.6mm |
SVHC | No SVHC (15-Jan-2019) |
Input Voltage | 24V |
DC/DC Conv 24V:12V 104mA 1,25W DIP8 | Schukat Electronic |
DC/DC converter,24Vin,12Vout 104mA 1.25W | RS |
DC/DC Mod 24V to 12V 1.25W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, 12V, 0.104A, Dip | Newark Electronics |
RN-2412S | Future Electronics |
DC/DC converter,24Vin,12Vout 104mA 1.25W | RECOM Power Inc. RN-2412S | RS Americas |
Isolated DC/DC Converters - Through Hole 1.25W DC/DC 1kV UNREG 24Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RN-2412S?
Additional datasheets, footprints and schematics for RN-2412S are listed on our Part Details page. You can also find images and similar parts to RN-2412S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-2412S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-2412S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-2412S fall under?
The RN-2412S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RN-2412S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-2412S you can contact the distributor directly for product support, shipping queries etc.
Is the RN-2412S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-2412S have stock available?
Authorised distributors including Schukat Electronic, RS, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RN-2412S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-2412S often in real-time on the comparison pages.
What if I can't find stock of RN-2412S?
You can fill out our help required form which you can use to request a quote for RN-2412S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.