Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Bluetooth Version | Bluetooth 2.1 + EDR |
---|---|
Supply Voltage Min | 4V |
Supply Voltage Max | 12V |
Signal Range Max | 100m |
Data Rate | 464Kbps |
Bluetooth Class | Class 1 |
Receive Sensitivity | - |
Product Range | - |
Bluetooth Module V2.1, Class 1, 464Kbps | Newark Electronics |
Where can I find additional details, specifications and documents for a RN-240F?
Additional datasheets, footprints and schematics for RN-240F are listed on our Part Details page. You can also find images and similar parts to RN-240F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-240F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-240F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-240F fall under?
The RN-240F is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN-240F when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-240F you can contact the distributor directly for product support, shipping queries etc.
Is the RN-240F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-240F have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for RN-240F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-240F often in real-time on the comparison pages.
What if I can't find stock of RN-240F?
You can fill out our help required form which you can use to request a quote for RN-240F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.