Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.78
|
No stock
|
Buy Now |
Type | Wi-Fi Module |
---|---|
Operating Voltage Min. | 3.3V |
Operating Temperature Min. | -40 |
Operating Temperature Max. | 85 |
Power Output | 20 dBm |
Interface | UART |
Pin Count | 37 |
RF Module | True |
RF Transceiver | True |
Frequency Range | 2.412-2.472 |
Input Sensitivity | -94 |
Tx Current Consumption | 246 mA |
Rx Current Consumption | 64 mA |
Sleep Mode Current Consumption | 12µA |
Antenna | PCB, W.FL |
Package | Surface Mount Module |
Temperature Range | -40C to +85C |
On Board Wifi Radio Running Tcpip Stack With Wifly Interface Over Uart And External Antenna Connector 37 Module 27X18X3.1Mm Tray |Microchip RN1810E-I/RM100 | Newark Electronics |
Where can I find additional details, specifications and documents for a RN1810E-I/RM100?
Additional datasheets, footprints and schematics for RN1810E-I/RM100 are listed on our Part Details page. You can also find images and similar parts to RN1810E-I/RM100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN1810E-I/RM100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN1810E-I/RM100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN1810E-I/RM100 fall under?
The RN1810E-I/RM100 is listed under RN1810.
Can I view similar or alternative parts?
You can view similar parts to RN1810E-I/RM100 when available in the RN1810 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN1810E-I/RM100 you can contact the distributor directly for product support, shipping queries etc.
Is the RN1810E-I/RM100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN1810E-I/RM100 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RN1810E-I/RM100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN1810E-I/RM100 often in real-time on the comparison pages.
What if I can't find stock of RN1810E-I/RM100?
You can fill out our help required form which you can use to request a quote for RN1810E-I/RM100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.