Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | RN1723 |
Application Sub Type | WiFi |
Kit Contents | Eval Board RN1723 USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | 2.4GHz/IEEE 802.11 b/g Module 500Ksps TCP/IP Stack UART Trace Antenna 10 I/O USB/Battery Power |
Evaluation Board, Ieee 802.11 B/G Wifi | Newark Electronics |
RN1723 802.11b/g Wi-Fi Development Kit | Microchip Technology Inc. RN-1723-EK | RS Americas |
EVALUATION BOARD, IEEE 802.11 B/G WIFI | element14 |
RN1723 802.11 b/g Wi-Fi Evaluation Kit | Avnet America |
WIFI DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a RN-1723-EK?
Additional datasheets, footprints and schematics for RN-1723-EK are listed on our Part Details page. You can also find images and similar parts to RN-1723-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-1723-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-1723-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-1723-EK fall under?
The RN-1723-EK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RN-1723-EK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-1723-EK you can contact the distributor directly for product support, shipping queries etc.
Is the RN-1723-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-1723-EK have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for RN-1723-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-1723-EK often in real-time on the comparison pages.
What if I can't find stock of RN-1723-EK?
You can fill out our help required form which you can use to request a quote for RN-1723-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.