Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$38.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$43.56
|
60
in stock
|
Buy Now | |
Microchip Technology
from US$38.48
|
105
in stock
|
Buy Now | |
Newark Electronics
from US$42.43
|
36
in stock
|
Buy Now | |
element14
from US$43.09
|
36
in stock
|
Buy Now | |
Farnell
from US$44.63
|
36
in stock
|
Buy Now | |
Future Electronics
from US$40.00
|
-
|
Buy Now | |
Avnet America
from US$38.48
|
-
|
Buy Now | |
RS Americas
from US$74.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency RF | 2.48MHz |
---|---|
Module Interface | UART |
Module Applications | Wireless Connectivity |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Compliance Standard | CE FCC IC |
Transmit Power | 12dBm |
LP WiFi module w/wire ant gives WiFi connectivity for 802.15.4 based systems. | Microchip Technology |
802.11 b/g Wireless TCP-IP LAN Module | RS |
Module, Wifi, 802.15.4 Drop-In, Antenna | Newark Electronics |
MODULE, WIFI, 802.15.4 DROP-IN, ANTENNA | element14 |
WiFi / 802.11 Modules WIFI Module for Existing 802.15.4 W/ UFL Antenna | Future Electronics |
Modules 802.11 2480MHz 54000Kbps 20-Pin SMD Module Bag | Avnet America |
802.11 b/g Wireless TCP-IP LAN Module | Microchip Technology Inc. RN171XVW-I/RM | RS Americas |
Where can I find additional details, specifications and documents for a RN171XVW-I/RM?
Additional datasheets, footprints and schematics for RN171XVW-I/RM are listed on our Part Details page. You can also find images and similar parts to RN171XVW-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN171XVW-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN171XVW-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN171XVW-I/RM fall under?
The RN171XVW-I/RM is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN171XVW-I/RM when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN171XVW-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN171XVW-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN171XVW-I/RM have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RN171XVW-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN171XVW-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN171XVW-I/RM?
You can fill out our help required form which you can use to request a quote for RN171XVW-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.