Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | PICTAIL compatible development boards |
Kit Contents | Evaluation Board for RN-171 Module |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Application Sub Type | WiFi |
Features | RN-171 Radio Module Wi-Fi application development with 8 16 and 32-bit PIC MCUs |
Kit Application Type | Wireless Connectivity |
WiFi PICtail Daughter Board, PCB antenna | Microchip Technology Inc. RN-171-PICTAIL | RS Americas |
RN-171 WiFi PICtail Development Board | Avnet Silica |
Where can I find additional details, specifications and documents for a RN-171-PICTAIL?
Additional datasheets, footprints and schematics for RN-171-PICTAIL are listed on our Part Details page. You can also find images and similar parts to RN-171-PICTAIL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-171-PICTAIL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-171-PICTAIL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-171-PICTAIL fall under?
The RN-171-PICTAIL is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to RN-171-PICTAIL when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-171-PICTAIL you can contact the distributor directly for product support, shipping queries etc.
Is the RN-171-PICTAIL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-171-PICTAIL have stock available?
Authorised distributors including RS Americas and Avnet Silica have stock available or on a lead time for RN-171-PICTAIL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-171-PICTAIL often in real-time on the comparison pages.
What if I can't find stock of RN-171-PICTAIL?
You can fill out our help required form which you can use to request a quote for RN-171-PICTAIL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.