Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.17
|
No stock
|
Buy Now | |
Newark Electronics
from US$51.68
|
-
|
Buy Now | |
Future Electronics
from US$44.33
|
-
|
Buy Now | |
Avnet America
from US$42.54
|
-
|
Buy Now | |
Microchip Technology
from US$42.54
|
-
|
Buy Now | |
RS Americas
from US$48.83
|
-
|
Buy Now | |
element14
from US$47.75
|
-
|
Buy Now | |
Farnell
from US$48.18
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency RF | 2.48GHz |
---|---|
Module Interface | UART |
Module Applications | Wireless Connectivity |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Compliance Standard | CE FCC IC |
WiFi 802.11 b/g SMD Module with U.FL | RS |
Module, Wlan, W/Ant, U.fl Conn | Newark Electronics |
RN Series 1 Mbps 2.4 GHz Surface Mount WiFly GSX 802.11 b/g Wireless LAN Module | Future Electronics |
Wi-Fi Module 802.11 b/g 2480MHz 11000Kbps/54000Kbps 44-Pin SMD Module Tray | Avnet America |
ULP WiFi 802.11 b/g surface mount module with on-board antenna and UFL connector | Microchip Technology |
Microchip RN131G-I/RM 3 to 3.7V dc WiFi Module, IEEE 802.11 GPIO, SPI, UART | Microchip Technology Inc. RN131G-I/RM | RS Americas |
MODULE, WLAN, W/ANT, U.FL CONN | element14 |
Modules 802.11 2480MHz 11000Kbps@b/54000Kbps@g 44-Pin SMT Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a RN131G-I/RM?
Additional datasheets, footprints and schematics for RN131G-I/RM are listed on our Part Details page. You can also find images and similar parts to RN131G-I/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN131G-I/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN131G-I/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN131G-I/RM fall under?
The RN131G-I/RM is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN131G-I/RM when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN131G-I/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN131G-I/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN131G-I/RM have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Microchip Technology have stock available or on a lead time for RN131G-I/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN131G-I/RM often in real-time on the comparison pages.
What if I can't find stock of RN131G-I/RM?
You can fill out our help required form which you can use to request a quote for RN131G-I/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.