Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.09
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$40.89
|
3
in stock
|
Buy Now | |
element14
from US$41.52
|
3
in stock
|
Buy Now | |
Future Electronics
from US$37.00
|
-
|
Buy Now | |
Avnet America
from US$36.99
|
-
|
Buy Now | |
Microchip Technology
from US$36.99
|
-
|
Buy Now | |
RS Americas
from US$42.46
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Frequency RF | 2.48GHz |
---|---|
Module Interface | UART |
Module Applications | Wireless Connectivity |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Compliance Standard | CE FCC IC |
Module, Wlan, W/ Ant, U.fl Conn | Newark Electronics |
MODULE, WLAN, W/ ANT, U.FL CONN | element14 |
ULP WIFI 802.11 B/G SURFACE MOUNT MODULE W/ON-BOARD ANTENNA AND U.FL CONNECTOR | Future Electronics |
Wi-Fi Module 802.11 b/g 2480MHz 11000Kbps/54000Kbps 44-Pin SMD Module Tray | Avnet America |
ULP WiFi 802.11 b/g surface mount module w/on-board antenna and U.FL connector | Microchip Technology |
Microchip RN131C/RM 3 - 3.7V dc WiFi Module, IEEE 802.11 GPIO, SPI, UART | Microchip Technology Inc. RN131C/RM | RS Americas |
MODULE ULP WIFI 802.11 B/G SURFACE MOUNT MODULE W/ON-BOARD ANTENNA AND U.FL CONNECTOR | Avnet Silica |
Where can I find additional details, specifications and documents for a RN131C/RM?
Additional datasheets, footprints and schematics for RN131C/RM are listed on our Part Details page. You can also find images and similar parts to RN131C/RM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN131C/RM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN131C/RM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN131C/RM fall under?
The RN131C/RM is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to RN131C/RM when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN131C/RM you can contact the distributor directly for product support, shipping queries etc.
Is the RN131C/RM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN131C/RM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for RN131C/RM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN131C/RM often in real-time on the comparison pages.
What if I can't find stock of RN131C/RM?
You can fill out our help required form which you can use to request a quote for RN131C/RM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.