Status: | Unknown |
---|---|
Series: | RN Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1.25W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 52mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RN Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 10.1mm |
Height | 7.2mm |
Depth | 12.6mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN |
DC/DC Conv 5V:24V 52mA 1,25W DIP8 | Schukat Electronic |
Isolated DC/DC Converters - Through Hole 1.25W DC/DC 1kV UNREG 5Vin 24Vout | Sager |
Where can I find additional details, specifications and documents for a RN-0524S?
Additional datasheets, footprints and schematics for RN-0524S are listed on our Part Details page. You can also find images and similar parts to RN-0524S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-0524S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-0524S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-0524S fall under?
The RN-0524S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RN-0524S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-0524S you can contact the distributor directly for product support, shipping queries etc.
Is the RN-0524S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-0524S have stock available?
Authorised distributors including Schukat Electronic, Sager and Farnell have stock available or on a lead time for RN-0524S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-0524S often in real-time on the comparison pages.
What if I can't find stock of RN-0524S?
You can fill out our help required form which you can use to request a quote for RN-0524S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.