Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Microchip |
Silicon Core Number | - |
Application Sub Type | WiFi |
Kit Contents | Evaluation Board RN171XV USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Kit, For Rn-Xv Modules W/ Usb | Newark Electronics |
WiFi RN-171-XV module Evaluation Kit | Microchip Technology Inc. RN-XV-EK1 | RS Americas |
EVAL KIT, FOR RN-XV MODULES W/ USB | element14 |
RN171XV Series Wi-Fi Module Evaluation Kit | Avnet America |
Where can I find additional details, specifications and documents for a RN-XV-EK1?
Additional datasheets, footprints and schematics for RN-XV-EK1 are listed on our Part Details page. You can also find images and similar parts to RN-XV-EK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RN-XV-EK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RN-XV-EK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RN-XV-EK1 fall under?
The RN-XV-EK1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RN-XV-EK1 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RN-XV-EK1 you can contact the distributor directly for product support, shipping queries etc.
Is the RN-XV-EK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RN-XV-EK1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for RN-XV-EK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RN-XV-EK1 often in real-time on the comparison pages.
What if I can't find stock of RN-XV-EK1?
You can fill out our help required form which you can use to request a quote for RN-XV-EK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.