RMW-140/42-1200/ADH-0 Cable by TE Connectivity

HEAT SHRINK 140MM BLACK 1.2M

Status: Unknown
Series: RMW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$34.29

Distributor Stock
Logo for RS
RS
from US$69.22
11
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$34.29
-
Buy Now

Specifications

Shrink Ratio 3
I.D. Supplied - Imperial 5.512"
I.D. Supplied - Metric 140mm
Shrink Tubing / Boot Colour Black
Length - Imperial 4ft
Length - Metric 1.22m
I.D. Recovered Max - Imperial 1.654"
I.D. Recovered Max - Metric 42mm
Shrink Tubing / Boot Material Crosslinked PO (Polyolefin)
Product Range RMW Series
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RMW-140/42 medium wall heatshrink 1.2m | RS
Heat-Shrink Tubing, 140Mm, 1.2M, Black | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RMW-140/42-1200/ADH-0?

Additional datasheets, footprints and schematics for RMW-140/42-1200/ADH-0 are listed on our Part Details page. You can also find images and similar parts to RMW-140/42-1200/ADH-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RMW-140/42-1200/ADH-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMW-140/42-1200/ADH-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RMW-140/42-1200/ADH-0 fall under?

The RMW-140/42-1200/ADH-0 is listed under Cable Leads & Connectors > Cable > Cable Accessories.

Can I view similar or alternative parts?

You can view similar parts to RMW-140/42-1200/ADH-0 when available in the Cable Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RMW-140/42-1200/ADH-0 you can contact the distributor directly for product support, shipping queries etc.

Is the RMW-140/42-1200/ADH-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RMW-140/42-1200/ADH-0 have stock available?

Authorised distributors including RS and Newark Electronics have stock available or on a lead time for RMW-140/42-1200/ADH-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RMW-140/42-1200/ADH-0 often in real-time on the comparison pages.

What if I can't find stock of RMW-140/42-1200/ADH-0?

You can fill out our help required form which you can use to request a quote for RMW-140/42-1200/ADH-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay