Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Product Range | RM Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
For Use With | RM Series Circular Connectors |
Contact Plating | Silver Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Termination | Crimp |
Current Rating | 5A |
Wire Area Size Max | 0.518mm² |
Wire Area Size Min | 0.205mm² |
Multi-Contact Compact Circular Connectors |Hirose(Hrs) RM-PC-112 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CRIMP PIN, MALE, PK100 | element14 |
Standard Circular Contacts Contact M 1 POS Crim ST 1Terminal 1Port | Sager |
Where can I find additional details, specifications and documents for a RM-PC-112?
Additional datasheets, footprints and schematics for RM-PC-112 are listed on our Part Details page. You can also find images and similar parts to RM-PC-112 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM-PC-112 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM-PC-112 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM-PC-112 fall under?
The RM-PC-112 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to RM-PC-112 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM-PC-112 you can contact the distributor directly for product support, shipping queries etc.
Is the RM-PC-112 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM-PC-112 have stock available?
Authorised distributors including CoreStaff, Newark Electronics, Avnet America, element14 and Sager have stock available or on a lead time for RM-PC-112.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM-PC-112 often in real-time on the comparison pages.
What if I can't find stock of RM-PC-112?
You can fill out our help required form which you can use to request a quote for RM-PC-112 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.