Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Internal Panel |
---|---|
Panel Material | Aluminium |
Body Color | Unfinished |
For Use With | RMCS / RMCV Tabletop Enclosures |
External Height - Metric | 12.7mm |
RoHS Compliant | Yes |
Panel, Chassis, 0.5Inx16.7In, Aluminium | Newark Electronics |
Panel, Inner, For 17x8 In RMCS and RMCV Enclosures, Aluminum, Alodine,16.72x6 In | Hammond Manufacturing RMP1908 | RS Americas |
Where can I find additional details, specifications and documents for a RMP1908?
Additional datasheets, footprints and schematics for RMP1908 are listed on our Part Details page. You can also find images and similar parts to RMP1908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RMP1908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RMP1908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RMP1908 fall under?
The RMP1908 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to RMP1908 when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RMP1908 you can contact the distributor directly for product support, shipping queries etc.
Is the RMP1908 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RMP1908 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RMP1908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RMP1908 often in real-time on the comparison pages.
What if I can't find stock of RMP1908?
You can fill out our help required form which you can use to request a quote for RMP1908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.