Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.39
|
No stock
|
Buy Now |
Core Type | RM |
---|---|
Core Size | RM5 |
Core Material Grade | 3B7 |
For Use With | - |
Effective Magnetic Path Length | 21.4mm |
Ae Effective Cross Section Area | 21.2mm² |
Inductance Factor Al | 160nH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3B7 |
FERRITE CORE, RM, 3B7 | Farnell |
Where can I find additional details, specifications and documents for a RM5-3B7-A160/N?
Additional datasheets, footprints and schematics for RM5-3B7-A160/N are listed on our Part Details page. You can also find images and similar parts to RM5-3B7-A160/N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM5-3B7-A160/N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM5-3B7-A160/N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM5-3B7-A160/N fall under?
The RM5-3B7-A160/N is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to RM5-3B7-A160/N when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM5-3B7-A160/N you can contact the distributor directly for product support, shipping queries etc.
Is the RM5-3B7-A160/N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM5-3B7-A160/N have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RM5-3B7-A160/N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM5-3B7-A160/N often in real-time on the comparison pages.
What if I can't find stock of RM5-3B7-A160/N?
You can fill out our help required form which you can use to request a quote for RM5-3B7-A160/N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.