Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Prices starting from US$13.53
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Polymer Film |
Length | 185mm |
Width | 70mm |
Depth | 0.25mm |
Attenuation | - |
SVHC | No SVHC (27-Jun-2018) |
EMI Gaskets Sheets Absorbers&Shielding RM4A | Rapid Electronics |
RF EMI ABSORB SHEET, POLYMER FILM | Farnell |
MAGNETIC SHEET FOR RFID, 185X70X0.25MM | element14 |
Flex Suppression Sheet 185x70x0.25mm RM4 | RS |
Magnetic Sheet For Rfid, 185X70X0.25Mm | Newark Electronics |
Magnetic Sheet for Radio Frequency Identification (RFID) Polymer 185mm x 70mm x 0.25mm | Avnet America |
Where can I find additional details, specifications and documents for a RM4A(025)-185X70T0800?
Additional datasheets, footprints and schematics for RM4A(025)-185X70T0800 are listed on our Part Details page. You can also find images and similar parts to RM4A(025)-185X70T0800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM4A(025)-185X70T0800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM4A(025)-185X70T0800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM4A(025)-185X70T0800 fall under?
The RM4A(025)-185X70T0800 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to RM4A(025)-185X70T0800 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM4A(025)-185X70T0800 you can contact the distributor directly for product support, shipping queries etc.
Is the RM4A(025)-185X70T0800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM4A(025)-185X70T0800 have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for RM4A(025)-185X70T0800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM4A(025)-185X70T0800 often in real-time on the comparison pages.
What if I can't find stock of RM4A(025)-185X70T0800?
You can fill out our help required form which you can use to request a quote for RM4A(025)-185X70T0800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.