Status: | Unknown |
---|---|
Series: | Flex Suppressor® |
RoHS: | Unknown |
Prices starting from US$38.65
Product Range | Flex Suppressor® |
---|---|
Shielding Type | Absorber |
Gasket Material | Magnetic Sheet |
Length | 220mm |
Width | 185mm |
Depth | - |
Attenuation | - |
SVHC | No SVHC (15-Jan-2018) |
EMI Gaskets Sheets Absorbers&Shielding RM4A | Rapid Electronics |
RF EMI ABSORB SHEET, MAGNETIC SHEET | Farnell |
Flex Suppression Sheet 220x185x0.3 RM4A | RS |
Suppressor Sheet, 220X185Mm | Newark Electronics |
Magnetic Sheet for Radio Frequency Identification (RFID) Polymer 220mm x 185mm x 0.3mm | Avnet America |
SUPPRESSOR SHEET, 220X185MM | element14 |
Where can I find additional details, specifications and documents for a RM4A(03)-220X185?
Additional datasheets, footprints and schematics for RM4A(03)-220X185 are listed on our Part Details page. You can also find images and similar parts to RM4A(03)-220X185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM4A(03)-220X185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM4A(03)-220X185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM4A(03)-220X185 fall under?
The RM4A(03)-220X185 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to RM4A(03)-220X185 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM4A(03)-220X185 you can contact the distributor directly for product support, shipping queries etc.
Is the RM4A(03)-220X185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM4A(03)-220X185 have stock available?
Authorised distributors including Rapid Electronics, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for RM4A(03)-220X185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM4A(03)-220X185 often in real-time on the comparison pages.
What if I can't find stock of RM4A(03)-220X185?
You can fill out our help required form which you can use to request a quote for RM4A(03)-220X185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.