Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 240V |
---|---|
Response Time | 5s |
Power Consumption | 5VA |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Contact Configuration | DPDT |
Contact Current | 5A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 250V |
External Depth | 72mm |
External Length / Height | 90mm |
External Width | 35mm |
Nom Input Voltage | 240V |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Time Max | 5s |
Time Min | 0.1s |
MLTFUNC LEV CTRL RSST 24-240VAC/DC | RS |
Module: level monitoring relay | Transfer Multisort Elektronik |
Relay, Dpdt, Control, 0.1-5S, 24-240Vac | Newark Electronics |
RELAY, DPDT, CONTROL, 0.1-5S, 24-240VAC | Farnell |
Where can I find additional details, specifications and documents for a RM35LM33MW?
Additional datasheets, footprints and schematics for RM35LM33MW are listed on our Part Details page. You can also find images and similar parts to RM35LM33MW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM35LM33MW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM35LM33MW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM35LM33MW fall under?
The RM35LM33MW is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to RM35LM33MW when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM35LM33MW you can contact the distributor directly for product support, shipping queries etc.
Is the RM35LM33MW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM35LM33MW have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics and Farnell have stock available or on a lead time for RM35LM33MW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM35LM33MW often in real-time on the comparison pages.
What if I can't find stock of RM35LM33MW?
You can fill out our help required form which you can use to request a quote for RM35LM33MW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.