Status: | Unknown |
---|---|
Series: | Zelio RM22UA Series |
RoHS: | Unknown |
Product Range | Zelio RM22UA Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 415VAC |
Phase Type | 1 Phase |
Power Consumption | 8VA |
Phase Monitoring Range Min | 15V |
Phase Monitoring Range Max | 500V |
Approvals & Standards | EN IEC |
SVHC | No SVHC (15-Jan-2018) |
OVERVOLTAGE CONTROL RELAY | RS |
Voltage Control Relay, Dpdt, 15V-500V | Newark Electronics |
Relay, Voltage Mon, Over/Undervoltage, 380-480VAC IN, 15-500VAC/VDC Range | Schneider Electric RM22UA33MT | RS Americas |
VOLTAGE CONTROL RELAY, DPDT, 15V-500V | element14 |
Where can I find additional details, specifications and documents for a RM22UA33MT?
Additional datasheets, footprints and schematics for RM22UA33MT are listed on our Part Details page. You can also find images and similar parts to RM22UA33MT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM22UA33MT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM22UA33MT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM22UA33MT fall under?
The RM22UA33MT is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM22UA33MT when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM22UA33MT you can contact the distributor directly for product support, shipping queries etc.
Is the RM22UA33MT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM22UA33MT have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RM22UA33MT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM22UA33MT often in real-time on the comparison pages.
What if I can't find stock of RM22UA33MT?
You can fill out our help required form which you can use to request a quote for RM22UA33MT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.