Status: | Unknown |
---|---|
Series: | Zelio RM22UA Series |
RoHS: | Unknown |
Prices starting from US$114.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$134.32
|
25
in stock
|
Buy Now | |
RS Americas
from US$121.85
|
18
in stock
|
Buy Now | |
element14
from US$139.11
|
18
in stock
|
Buy Now | |
Farnell
from US$134.32
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$114.01
|
12
in stock
|
Buy Now | |
Conrad
from US$182.35
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$138.61
|
3
in stock
|
Buy Now |
Product Range | Zelio RM22UA Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 8A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250VAC |
Supply Voltage Max | 480VAC |
Phase Type | 3 Phase |
Power Consumption | 15VA |
Phase Monitoring Range Min | 380V |
Phase Monitoring Range Max | 480V |
Approvals & Standards | CE CSA EN IEC UL |
SVHC | No SVHC (15-Jan-2018) |
3 PH VOLTAGE CONTROL RELAY | RS |
Phase Monitoring Relay, 304-576 VAC, 2 NO/NC, 8A/250V, DIN Rail, RM22 Series | Schneider Electric RM22TR33 | RS Americas |
VOLTAGE CONTROL RELAY, DPDT, 380V-480V | element14 |
Module: voltage monitoring relay | Transfer Multisort Elektronik |
Connection (components): Screw terminals | Conrad |
Phase Monitoring Relay, Dpdt, 380-480Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a RM22TR33?
Additional datasheets, footprints and schematics for RM22TR33 are listed on our Part Details page. You can also find images and similar parts to RM22TR33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM22TR33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM22TR33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM22TR33 fall under?
The RM22TR33 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM22TR33 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM22TR33 you can contact the distributor directly for product support, shipping queries etc.
Is the RM22TR33 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM22TR33 have stock available?
Authorised distributors including RS, RS Americas, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RM22TR33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM22TR33 often in real-time on the comparison pages.
What if I can't find stock of RM22TR33?
You can fill out our help required form which you can use to request a quote for RM22TR33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.