Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Top / Bottom Panel |
---|---|
Panel Material | Aluminium |
Body Color | Black |
For Use With | Hammond RM Series Enclosures |
External Height - Metric | 1.8mm |
External Width - Metric | 413.8mm |
RoHS Compliant | Yes |
Rack Panel, Aluminium, Black | Newark Electronics |
Enclosure, Rackmount, Replacement, Top/Bottom Body Panel,16.60Wx22.00D, RM Series | Hammond Manufacturing RM1922BKSP | RS Americas |
Where can I find additional details, specifications and documents for a RM1922BKSP?
Additional datasheets, footprints and schematics for RM1922BKSP are listed on our Part Details page. You can also find images and similar parts to RM1922BKSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM1922BKSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM1922BKSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM1922BKSP fall under?
The RM1922BKSP is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to RM1922BKSP when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM1922BKSP you can contact the distributor directly for product support, shipping queries etc.
Is the RM1922BKSP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RM1922BKSP have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RM1922BKSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM1922BKSP often in real-time on the comparison pages.
What if I can't find stock of RM1922BKSP?
You can fill out our help required form which you can use to request a quote for RM1922BKSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.