Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Top / Bottom Panel |
---|---|
Panel Material | Aluminium |
Body Color | Black |
For Use With | Hammond RM Series Rugged Rack Chassis |
External Height - Metric | 457mm |
RoHS Compliant | Yes |
Panel, Top/Bottom, Alum, 18"x16.6", Blk | Newark Electronics |
Hardware , Replacement Panels For Rm Series | Hammond Manufacturing RM1918BKSP | RS Americas |
Where can I find additional details, specifications and documents for a RM1918BKSP?
Additional datasheets, footprints and schematics for RM1918BKSP are listed on our Part Details page. You can also find images and similar parts to RM1918BKSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM1918BKSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM1918BKSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM1918BKSP fall under?
The RM1918BKSP is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to RM1918BKSP when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM1918BKSP you can contact the distributor directly for product support, shipping queries etc.
Is the RM1918BKSP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RM1918BKSP have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RM1918BKSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM1918BKSP often in real-time on the comparison pages.
What if I can't find stock of RM1918BKSP?
You can fill out our help required form which you can use to request a quote for RM1918BKSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.