Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Panel Type | Top / Bottom Panel |
---|---|
Panel Material | Aluminium |
Body Color | Black |
For Use With | Hammond RM Series Rack Mounted Instrument Enclosures |
External Height - Metric | 8.03m |
RoHS Compliant | Yes |
Replacement Panel, Top/Bottom, Alum, Blk | Newark Electronics |
Hardware , Replacement Panels For Rm Series | Hammond Manufacturing RM1913BKSP | RS Americas |
Where can I find additional details, specifications and documents for a RM1913BKSP?
Additional datasheets, footprints and schematics for RM1913BKSP are listed on our Part Details page. You can also find images and similar parts to RM1913BKSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM1913BKSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM1913BKSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM1913BKSP fall under?
The RM1913BKSP is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Rack Panels.
Can I view similar or alternative parts?
You can view similar parts to RM1913BKSP when available in the Rack Panels range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM1913BKSP you can contact the distributor directly for product support, shipping queries etc.
Is the RM1913BKSP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RM1913BKSP have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RM1913BKSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM1913BKSP often in real-time on the comparison pages.
What if I can't find stock of RM1913BKSP?
You can fill out our help required form which you can use to request a quote for RM1913BKSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.