Status: | Unknown |
---|---|
Series: | Zelio RM17UBE Series |
RoHS: | Unknown |
Product Range | Zelio RM17UBE Series |
---|---|
Contact Configuration | SPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Voltage Max | 250V |
Supply Voltage Max | 48V |
Phase Type | 1 Phase |
Power Consumption | 3.9VA |
Phase Monitoring Range Min | 20V |
Phase Monitoring Range Max | 80V |
Approvals & Standards | EN IEC |
SVHC | No SVHC (07-Jul-2017) |
OVER & UNDERVOLTAGE CONTROL 65-260VAC-DC | RS |
Voltage Control Relay, Spdt, 20V-80V | Newark Electronics |
SINGLE PHASE RELAY 250V 5AMP RM17 | Schneider Electric RM17UBE16 | RS Americas |
VOLTAGE CONTROL RELAY, SPDT, 20V-80V | element14 |
Where can I find additional details, specifications and documents for a RM17UBE16?
Additional datasheets, footprints and schematics for RM17UBE16 are listed on our Part Details page. You can also find images and similar parts to RM17UBE16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM17UBE16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM17UBE16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM17UBE16 fall under?
The RM17UBE16 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RM17UBE16 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM17UBE16 you can contact the distributor directly for product support, shipping queries etc.
Is the RM17UBE16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM17UBE16 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for RM17UBE16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM17UBE16 often in real-time on the comparison pages.
What if I can't find stock of RM17UBE16?
You can fill out our help required form which you can use to request a quote for RM17UBE16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.