Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Product Range | RM Series |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 10Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Threaded |
Connector Body Material | Brass Body |
Connector Body Plating | Nickel |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
CIRCULAR CONNECTOR, PLUG, 10POS, CABLE | element14 |
Circular Connector, Plug, 10Pos, Cable | Newark Electronics |
Where can I find additional details, specifications and documents for a RM15TP-10S(71)?
Additional datasheets, footprints and schematics for RM15TP-10S(71) are listed on our Part Details page. You can also find images and similar parts to RM15TP-10S(71) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM15TP-10S(71) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM15TP-10S(71) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM15TP-10S(71) fall under?
The RM15TP-10S(71) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to RM15TP-10S(71) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM15TP-10S(71) you can contact the distributor directly for product support, shipping queries etc.
Is the RM15TP-10S(71) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM15TP-10S(71) have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RM15TP-10S(71).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM15TP-10S(71) often in real-time on the comparison pages.
What if I can't find stock of RM15TP-10S(71)?
You can fill out our help required form which you can use to request a quote for RM15TP-10S(71) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.