Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Product Range | RM Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a RM12BRB-7S?
Additional datasheets, footprints and schematics for RM12BRB-7S are listed on our Part Details page. You can also find images and similar parts to RM12BRB-7S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM12BRB-7S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM12BRB-7S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM12BRB-7S fall under?
The RM12BRB-7S is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to RM12BRB-7S when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM12BRB-7S you can contact the distributor directly for product support, shipping queries etc.
Is the RM12BRB-7S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM12BRB-7S have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for RM12BRB-7S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM12BRB-7S often in real-time on the comparison pages.
What if I can't find stock of RM12BRB-7S?
You can fill out our help required form which you can use to request a quote for RM12BRB-7S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.