Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$13.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.71
|
136
in stock
|
Buy Now | |
element14
from US$16.58
|
241
in stock
|
Buy Now | |
Farnell
from US$14.92
|
241
in stock
|
Buy Now | |
Chip One Stop
from US$14.50
|
40
in stock
|
Buy Now | |
Newark Electronics
from US$16.51
|
19
in stock
|
Buy Now | |
Avnet America
from US$15.75
|
-
|
Buy Now | |
Sager
from US$13.70
|
-
|
Buy Now |
Product Range | RM Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | Bayonet |
Connector Body Material | Zinc Alloy Body |
Connector Body Plating | Nickel |
Contact Material | Copper Alloy |
Contact Plating | Silver |
SVHC | No SVHC (27-Jun-2018) |
CIRCULAR CONNECTOR, RCPT, 6POS, FLANGE | element14 |
6P Panel Mount Socket, Female Contacts | RS |
Circular Conn, Rcpt, 6Pos, Solder | Newark Electronics |
Circular Connector, RM Series, Flange Mount Receptacle, 6 Contacts, Solder Socket, Bayonet | Avnet America |
Standard Circular Connector 6 POS RECPTL | Sager |
Where can I find additional details, specifications and documents for a RM12BRB-6S(81)?
Additional datasheets, footprints and schematics for RM12BRB-6S(81) are listed on our Part Details page. You can also find images and similar parts to RM12BRB-6S(81) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM12BRB-6S(81) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM12BRB-6S(81) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM12BRB-6S(81) fall under?
The RM12BRB-6S(81) is listed under Hirose Electric Parts.
Can I view similar or alternative parts?
You can view similar parts to RM12BRB-6S(81) when available in the Hirose Electric Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM12BRB-6S(81) you can contact the distributor directly for product support, shipping queries etc.
Is the RM12BRB-6S(81) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM12BRB-6S(81) have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for RM12BRB-6S(81).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM12BRB-6S(81) often in real-time on the comparison pages.
What if I can't find stock of RM12BRB-6S(81)?
You can fill out our help required form which you can use to request a quote for RM12BRB-6S(81) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.