Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Compliant |
Product Range | RM Series |
---|---|
Circular Connector Shell Style | Flange Mount Receptacle |
No. of Contacts | 6Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Bayonet |
RoHS Compliant | Yes |
Circular Connector, Rcpt, 6Pos, Flange | Newark Electronics |
Where can I find additional details, specifications and documents for a RM12BRB-6PH?
Additional datasheets, footprints and schematics for RM12BRB-6PH are listed on our Part Details page. You can also find images and similar parts to RM12BRB-6PH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM12BRB-6PH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM12BRB-6PH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM12BRB-6PH fall under?
The RM12BRB-6PH is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to RM12BRB-6PH when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM12BRB-6PH you can contact the distributor directly for product support, shipping queries etc.
Is the RM12BRB-6PH RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RM12BRB-6PH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RM12BRB-6PH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM12BRB-6PH often in real-time on the comparison pages.
What if I can't find stock of RM12BRB-6PH?
You can fill out our help required form which you can use to request a quote for RM12BRB-6PH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.