Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.49
|
47
in stock
|
Buy Now | |
Chip One Stop
from US$5.44
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.68
|
22
in stock
|
Buy Now | |
Schukat Electronic
from US$5.07
|
20
in stock
|
Buy Now | |
element14
from US$6.66
|
7
in stock
|
Buy Now | |
Farnell
from US$5.66
|
7
in stock
|
Buy Now | |
Rutronik
from US$6.28
|
-
|
Buy Now | |
Newark Electronics
from US$5.52
|
-
|
Buy Now | |
Future Electronics
from US$5.60
|
-
|
Buy Now | |
RS Americas
from US$5.86
|
-
|
Buy Now | |
Sager
from US$4.83
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 250mW |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 21mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RM Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | EN |
Efficiency Max | 76% |
External Depth | 10mm |
External Length / Height | 11.5mm |
External Width | 6mm |
Isolation Voltage | 1kV |
Operating Temperature Max | +85°C |
Operating Temperature Min | -40°C |
Power Rating | 250mW |
DC/DC converter,12Vin,12Vout 21mA,0.25W | RS |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Conv 12V:12V 0,25W SIP4 | Schukat Electronic |
DC/DC, UNREG, 0.25W, 12V, 12V, SIP4 | element14 |
DC/DC Mod 12V to 12V 0.25W 1kV 1kV THT | Rutronik |
Dc-Dc Converter, Medical, 12V, 0.021A | Newark Electronics |
RM Series 0.25 W Single Output 12 V DC/DC Converter - SIP-4 | Future Electronics |
Recom Iso DC-DC Converter, Vin 10.8 to 13.2V dc, Vout 12V dc, I/O isolation 500V ac | RECOM Power Inc. RM-1212S | RS Americas |
Isolated DC/DC Converters - Through Hole 0.25W DC/DC 1kV UNREG 12Vin 12Vout | Sager |
Where can I find additional details, specifications and documents for a RM-1212S?
Additional datasheets, footprints and schematics for RM-1212S are listed on our Part Details page. You can also find images and similar parts to RM-1212S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM-1212S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM-1212S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM-1212S fall under?
The RM-1212S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RM-1212S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM-1212S you can contact the distributor directly for product support, shipping queries etc.
Is the RM-1212S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM-1212S have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Schukat Electronic and element14 have stock available or on a lead time for RM-1212S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM-1212S often in real-time on the comparison pages.
What if I can't find stock of RM-1212S?
You can fill out our help required form which you can use to request a quote for RM-1212S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.