Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Unknown |
Prices starting from US$6.00
No. of Outputs | 1 Output |
---|---|
Output Power Max | 250mW |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 50mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | RM Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 11.5mm |
SVHC | No SVHC (15-Jan-2019) |
Approvals & Standards | EN IEC |
DC-DC CONVERTER, 5V, 0.05A | element14 |
DC/DC Mod 05V to 05V 0.25W 2kV 2kV THT | Rutronik |
Dc-Dc Converter, Medical, 5V, 0.05A, Sip | Newark Electronics |
RM Series 0.25 W Single Output 5 V DC/DC Converter - SIP-4 | Future Electronics |
DC-DC Converter, SIP4, 2kV unreg, Single Output, 0.25W, 5V Out, RM Series | RECOM Power Inc. RM-0505S/HP | RS Americas |
Isolated DC/DC Converters - Through Hole 0.25W DC/DC 2kV UNREG 5Vin 5Vout | Sager |
Where can I find additional details, specifications and documents for a RM-0505S/HP?
Additional datasheets, footprints and schematics for RM-0505S/HP are listed on our Part Details page. You can also find images and similar parts to RM-0505S/HP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM-0505S/HP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM-0505S/HP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM-0505S/HP fall under?
The RM-0505S/HP is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to RM-0505S/HP when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM-0505S/HP you can contact the distributor directly for product support, shipping queries etc.
Is the RM-0505S/HP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RM-0505S/HP have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Future Electronics have stock available or on a lead time for RM-0505S/HP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM-0505S/HP often in real-time on the comparison pages.
What if I can't find stock of RM-0505S/HP?
You can fill out our help required form which you can use to request a quote for RM-0505S/HP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.