Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | RM Series |
---|---|
Supply Voltage Max | 600V |
Power Consumption | 30hp |
Phase Type | 3 Phase |
Output Current | 35A |
Inductance | 800µH |
Length | 100.33mm |
Width | 175.26mm |
Height | 142.49mm |
RoHS Compliant | Yes |
Current Transformer | Newark Electronics |
Where can I find additional details, specifications and documents for a RM0035P80?
Additional datasheets, footprints and schematics for RM0035P80 are listed on our Part Details page. You can also find images and similar parts to RM0035P80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM0035P80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM0035P80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM0035P80 fall under?
The RM0035P80 is listed under Power & Line Protection > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to RM0035P80 when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM0035P80 you can contact the distributor directly for product support, shipping queries etc.
Is the RM0035P80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RM0035P80 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RM0035P80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM0035P80 often in real-time on the comparison pages.
What if I can't find stock of RM0035P80?
You can fill out our help required form which you can use to request a quote for RM0035P80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.