Status: | Unknown |
---|---|
Series: | RM Series |
RoHS: | Compliant |
No distributors results available
Product Range | RM Series |
---|---|
Supply Voltage Max | 600V |
Power Consumption | 1.5hp |
Phase Type | 3 Phase |
Output Current | 2A |
Inductance | 12mH |
Length | 71.88mm |
Width | 111.76mm |
Height | 86.36mm |
Power Rating | 1.5hp |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a RM0002M12E?
Additional datasheets, footprints and schematics for RM0002M12E are listed on our Part Details page. You can also find images and similar parts to RM0002M12E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RM0002M12E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RM0002M12E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RM0002M12E fall under?
The RM0002M12E is listed under Power & Line Protection > Line Reactors.
Can I view similar or alternative parts?
You can view similar parts to RM0002M12E when available in the Line Reactors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RM0002M12E you can contact the distributor directly for product support, shipping queries etc.
Is the RM0002M12E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RM0002M12E have stock available?
There is no stock from authorised distributors for RM0002M12E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RM0002M12E often in real-time on the comparison pages.
What if I can't find stock of RM0002M12E?
You can fill out our help required form which you can use to request a quote for RM0002M12E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.