Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Zener Voltage Vz Typ | 5.1V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | LL-34 |
No. of Pins | 2Pins |
Operating Temperature Max | 175°C |
RoHS Compliant | Yes |
Diode, Zener, 5.1V | Newark Electronics |
Where can I find additional details, specifications and documents for a RLZTE-115.1B?
Additional datasheets, footprints and schematics for RLZTE-115.1B are listed on our Part Details page. You can also find images and similar parts to RLZTE-115.1B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLZTE-115.1B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLZTE-115.1B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLZTE-115.1B fall under?
The RLZTE-115.1B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to RLZTE-115.1B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLZTE-115.1B you can contact the distributor directly for product support, shipping queries etc.
Is the RLZTE-115.1B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLZTE-115.1B have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RLZTE-115.1B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLZTE-115.1B often in real-time on the comparison pages.
What if I can't find stock of RLZTE-115.1B?
You can fill out our help required form which you can use to request a quote for RLZTE-115.1B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.