Status: | Unknown |
---|---|
Series: | RLS Series |
RoHS: | Compliant |
Track Resistance | 7.5ohm |
---|---|
Power Rating | 150W |
Product Range | RLS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Rotary |
Resistance | 7.5ohm |
Resistance Tolerance | ± 10% |
Track Taper | Linear |
RoHS Compliant | Yes |
Rheostat, Wirewound, 7.5 Ohm, 150W | Newark Electronics |
Rheostat | RS Americas |
RHEOSTAT, 7R5, 10%, 150W, PANEL | Farnell |
Where can I find additional details, specifications and documents for a RLS7R5E?
Additional datasheets, footprints and schematics for RLS7R5E are listed on our Part Details page. You can also find images and similar parts to RLS7R5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLS7R5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLS7R5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLS7R5E fall under?
The RLS7R5E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RLS7R5E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLS7R5E you can contact the distributor directly for product support, shipping queries etc.
Is the RLS7R5E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLS7R5E have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for RLS7R5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLS7R5E often in real-time on the comparison pages.
What if I can't find stock of RLS7R5E?
You can fill out our help required form which you can use to request a quote for RLS7R5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.