Status: | Unknown |
---|---|
Series: | RLS Series |
RoHS: | Unknown |
Track Resistance | 5ohm |
---|---|
Power Rating | 150W |
Product Range | RLS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 5ohm |
Resistance Max | 5ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 5 Ohm, 150W | Newark Electronics |
150 WATT MODEL L RHEOSTAT 10% | Ohmite RLS5R0 | RS Americas |
Where can I find additional details, specifications and documents for a RLS5R0?
Additional datasheets, footprints and schematics for RLS5R0 are listed on our Part Details page. You can also find images and similar parts to RLS5R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLS5R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLS5R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLS5R0 fall under?
The RLS5R0 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RLS5R0 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLS5R0 you can contact the distributor directly for product support, shipping queries etc.
Is the RLS5R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLS5R0 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RLS5R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLS5R0 often in real-time on the comparison pages.
What if I can't find stock of RLS5R0?
You can fill out our help required form which you can use to request a quote for RLS5R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.