Status: | Unknown |
---|---|
Series: | RLS Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Track Resistance | 5kohm |
---|---|
Power Rating | 150W |
Product Range | RLS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Rotary |
Resistance Tolerance | ± 10% |
Resistor Element Type | Wirewound |
RoHS Compliant | Yes |
Rheostat, Wirewound, 5Kohm, 150W | Newark Electronics |
Where can I find additional details, specifications and documents for a RLS5K0E?
Additional datasheets, footprints and schematics for RLS5K0E are listed on our Part Details page. You can also find images and similar parts to RLS5K0E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLS5K0E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLS5K0E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLS5K0E fall under?
The RLS5K0E is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RLS5K0E when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLS5K0E you can contact the distributor directly for product support, shipping queries etc.
Is the RLS5K0E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLS5K0E have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RLS5K0E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLS5K0E often in real-time on the comparison pages.
What if I can't find stock of RLS5K0E?
You can fill out our help required form which you can use to request a quote for RLS5K0E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.