Status: | Unknown |
---|---|
Series: | RLS Series |
RoHS: | Unknown |
Track Resistance | 25ohm |
---|---|
Power Rating | 150W |
Product Range | RLS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 25ohm |
Resistance Max | 25ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 25 Ohm, 150W | Newark Electronics |
150 WATT MODEL L RHEOSTAT 10% | Ohmite RLS25R | RS Americas |
Where can I find additional details, specifications and documents for a RLS25R?
Additional datasheets, footprints and schematics for RLS25R are listed on our Part Details page. You can also find images and similar parts to RLS25R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLS25R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLS25R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLS25R fall under?
The RLS25R is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RLS25R when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLS25R you can contact the distributor directly for product support, shipping queries etc.
Is the RLS25R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLS25R have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RLS25R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLS25R often in real-time on the comparison pages.
What if I can't find stock of RLS25R?
You can fill out our help required form which you can use to request a quote for RLS25R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.