Status: | Unknown |
---|---|
Series: | RLS Series |
RoHS: | Unknown |
Track Resistance | 250ohm |
---|---|
Power Rating | 150W |
Product Range | RLS Series |
Potentiometer Mounting | Panel Mount |
Adjustment Type | Screwdriver Slot |
No. of Turns | 1Turns |
Resistance | 250ohm |
RoHS Compliant | No |
Rheostat, Wirewound, 250 Ohm, 150W | Newark Electronics |
Where can I find additional details, specifications and documents for a RLS250?
Additional datasheets, footprints and schematics for RLS250 are listed on our Part Details page. You can also find images and similar parts to RLS250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLS250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLS250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLS250 fall under?
The RLS250 is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RLS250 when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLS250 you can contact the distributor directly for product support, shipping queries etc.
Is the RLS250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLS250 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for RLS250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLS250 often in real-time on the comparison pages.
What if I can't find stock of RLS250?
You can fill out our help required form which you can use to request a quote for RLS250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.