Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Repetitive Reverse Voltage Vrrm Max | 250V |
---|---|
Forward Current If(AV) | 200mA |
Forward Voltage VF Max | 1.5V |
Reverse Recovery Time trr Max | 75ns |
Forward Surge Current Ifsm Max | 1A |
RoHS Compliant | Yes |
DIODE, LEADLESS, SMT, HV | element14 |
Diode, Leadless, 250V, 200Ma, Ll-34 | Newark Electronics |
Where can I find additional details, specifications and documents for a RLS245TE-11?
Additional datasheets, footprints and schematics for RLS245TE-11 are listed on our Part Details page. You can also find images and similar parts to RLS245TE-11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLS245TE-11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLS245TE-11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLS245TE-11 fall under?
The RLS245TE-11 is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to RLS245TE-11 when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLS245TE-11 you can contact the distributor directly for product support, shipping queries etc.
Is the RLS245TE-11 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLS245TE-11 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for RLS245TE-11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLS245TE-11 often in real-time on the comparison pages.
What if I can't find stock of RLS245TE-11?
You can fill out our help required form which you can use to request a quote for RLS245TE-11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.