Status: | Unknown |
---|---|
Series: | RLR Series |
RoHS: | Unknown |
Prices starting from US$0.27
Resistance | 20kohm |
---|---|
Product Range | RLR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
Resistor, Metal Film, Res 20 Kilohms, Pwr-Rtg 0.25 W, Tol 1%, Axial, Epoxy | Vishay Dale RLR07C2002FSB14 | RS Americas |
Metal Film Resistor, 20Kohm, 250Mw, 1% | Newark Electronics |
METAL FILM RESISTOR, 20KOHM, 250mW, 1% | element14 |
RLR Series 20 kOhm â–’1% 0.25 W â–’100 ppm/â–‘C Military Grade Metal Film Resistor | Future Electronics |
Resistor, 20 kOhm, ± 1%, 250 mW, Axial Leaded, Metal Film, Military Reliability | Avnet America |
Where can I find additional details, specifications and documents for a RLR07C2002FSB14?
Additional datasheets, footprints and schematics for RLR07C2002FSB14 are listed on our Part Details page. You can also find images and similar parts to RLR07C2002FSB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLR07C2002FSB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLR07C2002FSB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLR07C2002FSB14 fall under?
The RLR07C2002FSB14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RLR07C2002FSB14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLR07C2002FSB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RLR07C2002FSB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLR07C2002FSB14 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for RLR07C2002FSB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLR07C2002FSB14 often in real-time on the comparison pages.
What if I can't find stock of RLR07C2002FSB14?
You can fill out our help required form which you can use to request a quote for RLR07C2002FSB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.