RLR07C1200GSB1423 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 120 OHM 250mW ±2%

Status: Unknown
Series: RLR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.85

Distributor Stock
Logo for Farnell
Farnell
from US$1.80
236
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.68
236
in stock
Buy Now
Logo for element14
element14
from US$1.63
236
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.85
-
Buy Now

Specifications

Resistance 120ohm
Product Range RLR Series
Power Rating 250mW
Resistance Tolerance ± 2%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Metal Film Resistor, 120 Ohm, 250Mw, ±2% | Newark Electronics
METAL FILM RESISTOR, 120 OHM, 250mW, ±2% | element14
Res Metal Film 120 Ohm 2% 1/4W ±100ppm/°C 0.001% Conformal AXL Thru-Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLR07C1200GSB1423?

Additional datasheets, footprints and schematics for RLR07C1200GSB1423 are listed on our Part Details page. You can also find images and similar parts to RLR07C1200GSB1423 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLR07C1200GSB1423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLR07C1200GSB1423 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLR07C1200GSB1423 fall under?

The RLR07C1200GSB1423 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RLR07C1200GSB1423 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLR07C1200GSB1423 you can contact the distributor directly for product support, shipping queries etc.

Is the RLR07C1200GSB1423 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLR07C1200GSB1423 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RLR07C1200GSB1423.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLR07C1200GSB1423 often in real-time on the comparison pages.

What if I can't find stock of RLR07C1200GSB1423?

You can fill out our help required form which you can use to request a quote for RLR07C1200GSB1423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay