Status: | Unknown |
---|---|
Series: | RLR Series |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.51
|
281
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
281
in stock
|
Buy Now | |
element14
from US$1.68
|
281
in stock
|
Buy Now | |
Future Electronics
from US$1.45
|
200
in stock
|
Buy Now | |
RS Americas
from US$0.45
|
143
in stock
|
Buy Now | |
Avnet America
from US$1.37
|
106
in stock
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | RLR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 2% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
No. of Pins | 2 |
Metal Film Resistor, 10 Ohm, 250Mw, 2% | Newark Electronics |
METAL FILM RESISTOR, 10 OHM, 250mW, 2% | element14 |
RLR Series 10 O â–’2% 0.25 W â–’100 ppm/â–‘C Axial Military Metal Film Resistor | Future Electronics |
Metal Film 10 Ohm Resistor, 0.25W, +/-2%, 250V, Axial, 100 ppm/C, 500 VAC, 0.025 | Vishay Dale RLR07C10R0GSB14 | RS Americas |
Resistor, 10 Ohm, ± 2%, 250 mW, Axial Leaded, Metal Film, Military Reliability | Avnet America |
Where can I find additional details, specifications and documents for a RLR07C10R0GSB14?
Additional datasheets, footprints and schematics for RLR07C10R0GSB14 are listed on our Part Details page. You can also find images and similar parts to RLR07C10R0GSB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLR07C10R0GSB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLR07C10R0GSB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLR07C10R0GSB14 fall under?
The RLR07C10R0GSB14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RLR07C10R0GSB14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLR07C10R0GSB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RLR07C10R0GSB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLR07C10R0GSB14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for RLR07C10R0GSB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLR07C10R0GSB14 often in real-time on the comparison pages.
What if I can't find stock of RLR07C10R0GSB14?
You can fill out our help required form which you can use to request a quote for RLR07C10R0GSB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.