RLR07C1003GSB14 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 100KOHM 250mW 2%

Status: Unknown
Series: RLR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$1.35
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.48
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.34
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.24
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 100kohm
Product Range RLR Series
Power Rating 250mW
Resistance Tolerance ± 2%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Type Metal Film

Alternative Descriptions

Resistor, Metal Film,100 Kiloohms,0.25 W,+/-2%,250 V, Axial,100 ppm/C,500 VAC | Vishay Dale RLR07C1003GSB14 | RS Americas
Metal Film Resistor, 100Kohm, 250Mw, 2% | Newark Electronics
RLR Series 100 KOhm 0.25 W â–’2% â–’100 ppm/â–‘C Through Hole Metal Film Resistor | Future Electronics
Resistor, 100 kOhm, ± 2%, 250 mW, Axial Leaded, Metal Film, Military Reliability | Avnet America
Resistor, 100 kOhm, � 2%, 250 mW, Axial Leaded, Metal Film, Military Reliability | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLR07C1003GSB14?

Additional datasheets, footprints and schematics for RLR07C1003GSB14 are listed on our Part Details page. You can also find images and similar parts to RLR07C1003GSB14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLR07C1003GSB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLR07C1003GSB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLR07C1003GSB14 fall under?

The RLR07C1003GSB14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RLR07C1003GSB14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLR07C1003GSB14 you can contact the distributor directly for product support, shipping queries etc.

Is the RLR07C1003GSB14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLR07C1003GSB14 have stock available?

Authorised distributors including RS Americas, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for RLR07C1003GSB14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLR07C1003GSB14 often in real-time on the comparison pages.

What if I can't find stock of RLR07C1003GSB14?

You can fill out our help required form which you can use to request a quote for RLR07C1003GSB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay