Status: | Unknown |
---|---|
Series: | RLR Series |
RoHS: | Unknown |
Prices starting from US$0.24
Resistance | 100ohm |
---|---|
Voltage Rating | 250V |
Resistor Element Type | Metal Film |
Resistor Case Style | Axial Leaded |
Power Rating | 250mW |
Resistance Tolerance | ± 2% |
Product Range | RLR Series |
Metal Film Resistor, 100 Ohm, 250Mw, 2% | Newark Electronics |
METAL FILM RESISTOR, 100 OHM, 250mW, 2% | element14 |
Resistor, Metal Film,100 Ohms,0.25 W,+/-2%,250 V, Axial,100 ppm/C,500 VAC,1.50" | Vishay Dale RLR07C1000GSB14 | RS Americas |
RLR07 Series 0.25 W 100 Ohm â–’2 % â–’100 ppm/â–‘C Axial Metal Film Resistor | Future Electronics |
Resistor, 100 Ohm, ± 2%, 250 mW, Axial Leaded, Metal Film, Military Reliability | Avnet America |
Where can I find additional details, specifications and documents for a RLR07C1000GSB14?
Additional datasheets, footprints and schematics for RLR07C1000GSB14 are listed on our Part Details page. You can also find images and similar parts to RLR07C1000GSB14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLR07C1000GSB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLR07C1000GSB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLR07C1000GSB14 fall under?
The RLR07C1000GSB14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to RLR07C1000GSB14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLR07C1000GSB14 you can contact the distributor directly for product support, shipping queries etc.
Is the RLR07C1000GSB14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLR07C1000GSB14 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for RLR07C1000GSB14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLR07C1000GSB14 often in real-time on the comparison pages.
What if I can't find stock of RLR07C1000GSB14?
You can fill out our help required form which you can use to request a quote for RLR07C1000GSB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.