RLR05C4701GSB14 Resistors by Vishay Intertechnology

METAL FILM RESISTOR 4.7KOHM 125mW 2%

Status: Unknown
Series: RLR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for Farnell
Farnell
from US$0.95
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.05
700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
700
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.11
-
Buy Now
Logo for element14
element14
from US$2.54
-
Buy Now

Specifications

Resistance 4.7kohm
Product Range RLR Series
Power Rating 125mW
Resistance Tolerance ± 2%
Resistor Case Style Axial Leaded
Voltage Rating 200V
Resistor Element Type Metal Film

Alternative Descriptions

Resistance:4.7Kohm | Newark Electronics
Res Metal Film 4.7K Ohm 2% 1/8W ±100ppm/°C 0.001% Conformal AXL Thru-Hole Bulk | Avnet America
Resistor, Metal Film,4.7 Kiloohms,0.125 W,+/-2%,200 V, Axial,100 ppm/C,300 VAC | Vishay Dale RLR05C4701GSB14 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RLR05C4701GSB14?

Additional datasheets, footprints and schematics for RLR05C4701GSB14 are listed on our Part Details page. You can also find images and similar parts to RLR05C4701GSB14 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RLR05C4701GSB14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLR05C4701GSB14 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RLR05C4701GSB14 fall under?

The RLR05C4701GSB14 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to RLR05C4701GSB14 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RLR05C4701GSB14 you can contact the distributor directly for product support, shipping queries etc.

Is the RLR05C4701GSB14 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RLR05C4701GSB14 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for RLR05C4701GSB14.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RLR05C4701GSB14 often in real-time on the comparison pages.

What if I can't find stock of RLR05C4701GSB14?

You can fill out our help required form which you can use to request a quote for RLR05C4701GSB14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay