Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 14mm |
---|---|
No. of Light Pipes | 2Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
RoHS Compliant | Yes |
Right Angle Light Pipe, 2, Smd | Newark Electronics |
Right Angle Light Pipe 2 Wide Clear Rigid Board Mount, Snap-In 2.8mm | Future Electronics |
Double Station,2.8mm, Rigid Light Pipe,10.0mm Elevation,14.0mm Protrusion | Bivar Inc. RLP2-400-500 | RS Americas |
Where can I find additional details, specifications and documents for a RLP2-400-500?
Additional datasheets, footprints and schematics for RLP2-400-500 are listed on our Part Details page. You can also find images and similar parts to RLP2-400-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLP2-400-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLP2-400-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLP2-400-500 fall under?
The RLP2-400-500 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to RLP2-400-500 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLP2-400-500 you can contact the distributor directly for product support, shipping queries etc.
Is the RLP2-400-500 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLP2-400-500 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for RLP2-400-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLP2-400-500 often in real-time on the comparison pages.
What if I can't find stock of RLP2-400-500?
You can fill out our help required form which you can use to request a quote for RLP2-400-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.