Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Length | 17mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
RoHS Compliant | Yes |
LED 2.8mm Round Clear Right Angle - Single Station PCB Mount Rigid Light Pipe | Future Electronics |
Right Angle Light Pipe, 1, Smd | Newark Electronics |
Single Station,2.8mm, Enhanced Rigid Light Pipe,5.0mm Elevation,17.0mm Protrusion | Bivar Inc. RLP1-200-650 | RS Americas |
Where can I find additional details, specifications and documents for a RLP1-200-650?
Additional datasheets, footprints and schematics for RLP1-200-650 are listed on our Part Details page. You can also find images and similar parts to RLP1-200-650 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLP1-200-650 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLP1-200-650 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLP1-200-650 fall under?
The RLP1-200-650 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to RLP1-200-650 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLP1-200-650 you can contact the distributor directly for product support, shipping queries etc.
Is the RLP1-200-650 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLP1-200-650 have stock available?
Authorised distributors including Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for RLP1-200-650.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLP1-200-650 often in real-time on the comparison pages.
What if I can't find stock of RLP1-200-650?
You can fill out our help required form which you can use to request a quote for RLP1-200-650 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.