Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.57
|
320
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
533
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
270
in stock
|
Buy Now | |
element14
from US$0.87
|
270
in stock
|
Buy Now | |
Farnell
from US$0.70
|
270
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.99
|
105
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
19
in stock
|
Buy Now |
Length | 14mm |
---|---|
No. of Light Pipes | 1Pipes |
Light Pipe Shape | Circular |
Light Pipe Mounting | Surface |
Light Pipe Colour | - |
Product Range | - |
Single Station,2.8mm, Enhanced Rigid Light Pipe,5.0mm Elevation,14.0mm Protrusion | Bivar Inc. RLP1-200-500 | RS Americas |
2.8mm R/A Light Pipe for SMT LED 5x14mm | RS |
Right Angle Light Pipe, 1, Smd | Newark Electronics |
RIGHT ANGLE LIGHT PIPE, 1, SMD | element14 |
Fiber for LED | Transfer Multisort Elektronik |
2.8 mm Right Angle 14mm Protrusion SMD Light Pipe | Future Electronics |
Where can I find additional details, specifications and documents for a RLP1-200-500?
Additional datasheets, footprints and schematics for RLP1-200-500 are listed on our Part Details page. You can also find images and similar parts to RLP1-200-500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLP1-200-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLP1-200-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLP1-200-500 fall under?
The RLP1-200-500 is listed under Optoelectronics & Displays > Light Pipes.
Can I view similar or alternative parts?
You can view similar parts to RLP1-200-500 when available in the Light Pipes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLP1-200-500 you can contact the distributor directly for product support, shipping queries etc.
Is the RLP1-200-500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RLP1-200-500 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for RLP1-200-500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLP1-200-500 often in real-time on the comparison pages.
What if I can't find stock of RLP1-200-500?
You can fill out our help required form which you can use to request a quote for RLP1-200-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.