Status: | Unknown |
---|---|
Series: | RLCBSR Series |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.30
|
19
in stock
|
Buy Now | |
Heilind Electronics
from US$0.20
|
3,788
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.20
|
1,262
in stock
|
Buy Now | |
Newark Electronics
from US$4.34
|
19
in stock
|
Buy Now | |
element14
from US$5.64
|
19
in stock
|
Buy Now | |
RS Americas
from US$0.34
|
5
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now |
PCB Support Type | Round Reverse Lock-In Support |
---|---|
PCB Support Material | Nylon 6.6 (Polyamide 6.6) |
Height | 12.7mm |
External Width | 4.4mm |
Product Range | RLCBSR Series |
SVHC | No SVHC (15-Ja |
RoHS Compliant | Yes |
CB SptReverse MntNatural7/16 inSpc | Heilind Electronics |
Pcb Spacer Support, Nylon 6.6, 12.7Mm | Newark Electronics |
Support, Circuit Board, Nylon 6/6, Board Mount, Natural, 1/2 +0.015 in. | Essentra Components RLCBSR-8-01 | RS Americas |
Circuit Board SPT, Reverse Mount | Future Electronics |
Where can I find additional details, specifications and documents for a RLCBSR-8-01?
Additional datasheets, footprints and schematics for RLCBSR-8-01 are listed on our Part Details page. You can also find images and similar parts to RLCBSR-8-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RLCBSR-8-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RLCBSR-8-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RLCBSR-8-01 fall under?
The RLCBSR-8-01 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > PCB Supports.
Can I view similar or alternative parts?
You can view similar parts to RLCBSR-8-01 when available in the PCB Supports range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RLCBSR-8-01 you can contact the distributor directly for product support, shipping queries etc.
Is the RLCBSR-8-01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for RLCBSR-8-01 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for RLCBSR-8-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RLCBSR-8-01 often in real-time on the comparison pages.
What if I can't find stock of RLCBSR-8-01?
You can fill out our help required form which you can use to request a quote for RLCBSR-8-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.