Status: | Unknown |
---|---|
Series: | RL875 Series |
RoHS: | Unknown |
Product Range | RL875 Series |
---|---|
Inductance | 2.2mH |
Inductor Construction | Unshielded |
Current Rating | 180mA |
DC Resistance Max | 6.25ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 1.5MHz |
Inductor Case Style | Radial Leaded |
SVHC | No SVHC (15-Jan-2018) |
Rf Choke, 2200Uh, 0.18A, 10%, Radial | Newark Electronics |
RF CHOKE, 2200UH, 0.18A, 10%, RADIAL | element14 |
RF Choke, High Frequency, 2.2 mH, 180 mA, 6.25 Ohm, ± 10%, 1.5 MHz | Avnet America |
Where can I find additional details, specifications and documents for a RL875-222K-RC?
Additional datasheets, footprints and schematics for RL875-222K-RC are listed on our Part Details page. You can also find images and similar parts to RL875-222K-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL875-222K-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL875-222K-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL875-222K-RC fall under?
The RL875-222K-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to RL875-222K-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL875-222K-RC you can contact the distributor directly for product support, shipping queries etc.
Is the RL875-222K-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL875-222K-RC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RL875-222K-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL875-222K-RC often in real-time on the comparison pages.
What if I can't find stock of RL875-222K-RC?
You can fill out our help required form which you can use to request a quote for RL875-222K-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.