Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Stem Leveler |
---|---|
For Use With | Economizer and Classic II Cabinet Racks |
Product Range | - |
External Height | 2.75" |
Leveler | Newark Electronics |
Stem Leveler, Steel, 1.625 in., 2.75 in., Zinc Plate with Clear Chromate | Bud Industries RL-7771 | RS Americas |
STEM LEVELER (NON-SKID PAD) | Relay Specialties |
Where can I find additional details, specifications and documents for a RL-7771?
Additional datasheets, footprints and schematics for RL-7771 are listed on our Part Details page. You can also find images and similar parts to RL-7771 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RL-7771 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RL-7771 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RL-7771 fall under?
The RL-7771 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to RL-7771 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RL-7771 you can contact the distributor directly for product support, shipping queries etc.
Is the RL-7771 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RL-7771 have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, element14 and Relay Specialties have stock available or on a lead time for RL-7771.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RL-7771 often in real-time on the comparison pages.
What if I can't find stock of RL-7771?
You can fill out our help required form which you can use to request a quote for RL-7771 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.